TE Connectivity Board Level Pressure Sensors 11400456-00

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : 1.5 psi Pressure (PSI) : .14 Other Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : 1.5 psi Pressure (PSI) : .14 Other Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 11400456-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
11400456-00
Board Level Pressure Sensors 11400456-00
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : 1.5 psi Pressure (PSI) : .14 Other Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S
  • Output Interface : I2C
  • Output/Span : 16 bit I2C
  • Overpressure : 1.5 psi
  • Pressure (PSI) : .14

Other


  • Options : Dual Output

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-16
  • Package Style : Dual Vertical

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11400456-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1014837-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10201775-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 11025765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10206328-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details