TE Connectivity Board Level Pressure Sensors 11400354-00

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : 4.5 psi Pressure (MBAR) : 40 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : 4.5 psi Pressure (MBAR) : 40 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 11400354-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
11400354-00
Board Level Pressure Sensors 11400354-00
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1% F.S Output Interface : I2C Output/Span : 16 bit I2C Overpressure : 4.5 psi Pressure (MBAR) : 40 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : SOIC-16 Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 10.26 x 10.31 MM  [.40 x .41 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1% F.S
  • Output Interface : I2C
  • Output/Span : 16 bit I2C
  • Overpressure : 4.5 psi
  • Pressure (MBAR) : 40

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-16
  • Package Style : Dual Vertical

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11400354-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025750-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10200689-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 11020900-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details