TE Connectivity Board Level Pressure Sensors 11400072-00

Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 9 x 6.1 MM  [.35 x .24 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S Output Interface : I2C Output/Span : 10 - 90% Vdc, 16 bit I2C Overpressure : 45 psi Pressure (PSI) : 30 Other Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-10 Package Style : Single Vertical Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 9 x 6.1 MM  [.35 x .24 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S Output Interface : I2C Output/Span : 10 - 90% Vdc, 16 bit I2C Overpressure : 45 psi Pressure (PSI) : 30 Other Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-10 Package Style : Single Vertical Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 11400072-00 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
11400072-00
Board Level Pressure Sensors 11400072-00
Configuration Features Tubes : Barb Tube Dimensions Dimensions : 9 x 6.1 MM  [.35 x .24 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S Output Interface : I2C Output/Span : 10 - 90% Vdc, 16 bit I2C Overpressure : 45 psi Pressure (PSI) : 30 Other Options : Dual Output Packaging Features Board Level Pressure Sensor Package : SOIC-10 Package Style : Single Vertical Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Configuration Features


  • Tubes : Barb Tube

Dimensions


  • Dimensions : 9 x 6.1 MM  [.35 x .24 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1% F.S, ±1.5% F.S
  • Output Interface : I2C
  • Output/Span : 10 - 90% Vdc, 16 bit I2C
  • Overpressure : 45 psi
  • Pressure (PSI) : 30

Other


  • Options : Dual Output

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-10
  • Package Style : Single Vertical

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules, Analog Pressure Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11400072-00
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007169-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Pressure Transducers - 10219297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010443-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10201888-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
2 suppliers