11321417 -- SERIE 10K BODY W/4 HOLES ENTRELEC - TE CONNECTIVITY
TE Connectivity
Serie 10K Body W/4 Holes Entrelec - Te Connectivity
11321417
Description
SERIE 10K BODY W/4 HOLES
Description
SERIE 10K BODY W/4 HOLES
Suppliers
Serie 10K Body W/4 Holes Entrelec - Te Connectivity
71AC9070
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71AC9070 |
|
Product Name
|
Serie 10K Body W/4 Holes Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers