TE Connectivity Rectangular Connectors - 1123882-2 1123882-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760218-1123882-2 Series: Multi-Lock Packaging: Bulk Number of Positions: 12 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Receptacle Contact Type: Tab Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 1123882 Categories: Connectors, Interconnects Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760218-1123882-2 Series: Multi-Lock Packaging: Bulk Number of Positions: 12 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Receptacle Contact Type: Tab Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 1123882 Categories: Connectors, Interconnects Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1123882-2 - 760218-1123882-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1123882-2
760218-1123882-2
Rectangular Connectors - 1123882-2 760218-1123882-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760218-1123882-2 Series: Multi-Lock Packaging: Bulk Number of Positions: 12 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Receptacle Contact Type: Tab Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 1123882 Categories: Connectors, Interconnects Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760218-1123882-2
Series: Multi-Lock
Packaging: Bulk
Number of Positions: 12
Pitch: 0.098" (2.50mm)
Color: Black
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 2
Row Spacing: 0.205" (5.20mm)
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 1123882
Categories: Connectors, Interconnects
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2026-1123882-2
Electronic Connector 2026-1123882-2
12 Pos 2.5mm Crimp Wire Housing, PBT, UL94 HB, Black Product overview: 1123882-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1123882-2 can be used for catalog matching and distributor lookup.

12 Pos 2.5mm Crimp Wire Housing, PBT, UL94 HB, Black Product overview: 1123882-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1123882-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amp - Te Connectivity - 17R2755 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
17R2755
Amp - Te Connectivity 17R2755
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760218-1123882-2 2026-1123882-2 17R2755
Product Name Rectangular Connectors - 1123882-2 Electronic Connector Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details