TE Connectivity Contacts 1123721-2

Description
ECONOMY POWER CONN REC CONT
Request a Quote Datasheet
Description
ECONOMY POWER CONN REC CONT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1123721-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1123721-2
Contacts 1123721-2
ECONOMY POWER CONN REC CONT

ECONOMY POWER CONN REC CONT

Buy Now
Contacts - 1123721-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1123721-2
Contacts 1123721-2
EP and EPII - Termina

EP and EPII - Termina

Buy Now
Swedesboro, NJ, United States
Contacts
1123721-2
Contacts 1123721-2
Contacts

Contacts

Buy Now
Connectors - 1123721-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1123721-2
Connectors 1123721-2
ECONOMY POWER CONN REC CONT

ECONOMY POWER CONN REC CONT

Buy Now
Rectangular Connector Contacts - A100446TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100446TR-ND
Rectangular Connector Contacts A100446TR-ND
Socket Contact Tin 18-22 AWG Crimp Power

Socket Contact Tin 18-22 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A100446CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100446CT-ND
Rectangular Connector Contacts A100446CT-ND
Socket Contact Tin 18-22 AWG Crimp Power

Socket Contact Tin 18-22 AWG Crimp Power

Buy Now Datasheet
Rectangular Connectors - 1123721-2 - 905137-1123721-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1123721-2
905137-1123721-2
Rectangular Connectors - 1123721-2 905137-1123721-2
Manufacturer: TE Connectivity Win Source Part Number: 905137-1123721-2 Series: Economy Power Features: Socket Contact Tin 18-22 AWG Crimp Power Package: Reel - TR Family Name: 1123721 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1123721-2-ND, -1123721-2-CSI, A100446CT, A100446TR, 11237212

Manufacturer: TE Connectivity
Win Source Part Number: 905137-1123721-2
Series: Economy Power
Features: Socket Contact Tin 18-22 AWG Crimp Power
Package: Reel - TR
Family Name: 1123721
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1123721-2-ND, -1123721-2-CSI, A100446CT, A100446TR, 11237212

Buy Now Datasheet
Singapore, Singapore
8A 250V Electronic Connector
332-1123721-2
8A 250V Electronic Connector 332-1123721-2
Power Connector Tool, 8A, 250V, Crimp, Female, Brass/Tin Product overview: 1123721-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1123721-2 can be used for catalog matching and distributor lookup.

Power Connector Tool, 8A, 250V, Crimp, Female, Brass/Tin Product overview: 1123721-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1123721-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Economy Power Conn Rec Cont Rohs Compliant Te Connectivity - 79AH8674 - Newark, An Avnet Company
Chicago, IL, United States
Economy Power Conn Rec Cont Rohs Compliant Te Connectivity
79AH8674
Economy Power Conn Rec Cont Rohs Compliant Te Connectivity 79AH8674
ECONOMY POWER CONN REC CONT ROHS COMPLIANT: YES

ECONOMY POWER CONN REC CONT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1123721-2 1123721-2 1123721-2 A100446TR-ND 905137-1123721-2 332-1123721-2 79AH8674
Product Name Contacts Contacts Connectors Rectangular Connector Contacts Rectangular Connectors - 1123721-2 8A 250V Electronic Connector Economy Power Conn Rec Cont Rohs Compliant Te Connectivity
Termination EP Crimp
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details