TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1123721-1

Description
Win Source Part Number: 991546-1123721-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Economy Power Type: Power Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1123721-1TR,-11 23721-1-SI,-1123721- 1-CSI,11237211,A3049 9TR Base Product Number: 1123721
Request a Quote Datasheet
Description
Win Source Part Number: 991546-1123721-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Economy Power Type: Power Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1123721-1TR,-11 23721-1-SI,-1123721- 1-CSI,11237211,A3049 9TR Base Product Number: 1123721
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 991546-1123721-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
991546-1123721-1
Connectors, Interconnects - Rectangular Connectors - Contacts 991546-1123721-1
Win Source Part Number: 991546-1123721-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Economy Power Type: Power Contact Finish: Tin Package: Tape & Reel (TR) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1123721-1TR,-11 23721-1-SI,-1123721- 1-CSI,11237211,A3049 9TR Base Product Number: 1123721

Win Source Part Number: 991546-1123721-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Economy Power
Type: Power
Contact Finish: Tin
Package: Tape & Reel (TR)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1123721-1TR,-1123721-1-SI,-1123721-1-CSI,11237211,A30499TR
Base Product Number: 1123721

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1123721-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1123721-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1123721-1
EP CONN. REC CONTACT

EP CONN. REC CONTACT

Buy Now
Contacts - 1123721-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1123721-1
Contacts 1123721-1
EP CONN. REC CONTACT

EP CONN. REC CONTACT

Buy Now
Contacts - 1123721-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1123721-1
Contacts 1123721-1
EP and EPII - Termina

EP and EPII - Termina

Buy Now
Singapore, Singapore
8A Electronic Connector
332-1123721-1
8A Electronic Connector 332-1123721-1
Power Connector Tool: Crimp, Female, 8A, Tin/Bronze, 18-22AWG Product overview: 1123721-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1123721-1 can be used for catalog matching and distributor lookup.

Power Connector Tool: Crimp, Female, 8A, Tin/Bronze, 18-22AWG Product overview: 1123721-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1123721-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-1123721-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1123721-1CT-ND
Rectangular Connector Contacts 17-1123721-1CT-ND
CONN SOCKET 18-22AWG CRIMP TIN

CONN SOCKET 18-22AWG CRIMP TIN

Buy Now Datasheet
Rectangular Connector Contacts - 17-1123721-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1123721-1TR-ND
Rectangular Connector Contacts 17-1123721-1TR-ND
Socket Contact Tin 18-22 AWG Crimp Power

Socket Contact Tin 18-22 AWG Crimp Power

Buy Now Datasheet
Ep Conn. Rec Contact Rohs Compliant Amp - Te Connectivity - 82AC0981 - Newark, An Avnet Company
Chicago, IL, United States
Ep Conn. Rec Contact Rohs Compliant Amp - Te Connectivity
82AC0981
Ep Conn. Rec Contact Rohs Compliant Amp - Te Connectivity 82AC0981
EP CONN. REC CONTACT ROHS COMPLIANT: YES

EP CONN. REC CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 991546-1123721-1 1123721-1 1123721-1 1123721-1 332-1123721-1 17-1123721-1CT-ND 82AC0981
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Contacts 8A Electronic Connector Rectangular Connector Contacts Ep Conn. Rec Contact Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp EP Crimp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details