Manufacturer: TE Connectivity
Win Source Part Number: 905136-1123445-1
Features: Fiber Optic Connector Housing Plug For
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1123445
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: A119169, -1123445-1-SI, 2266-1123445-1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905136-1123445-1 |
| Product Name | Unclassified - 1123445-1 |