TE Connectivity Rate & Inertial Sensors 11206AC-3534

Description
Body Features Case Material : Anodized Aluminium Dimensions Product Height (MM) : 27.3 Product Length (MM) : 24 Product Width (MM) : 24 Electrical Characteristics Excitation Voltage Range (VDC) : 8.5 - 36 Other FS Range (±) DEG/SEC : 50 Product Type Features Accuracy (PCT) : ±.1 Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Anodized Aluminium Dimensions Product Height (MM) : 27.3 Product Length (MM) : 24 Product Width (MM) : 24 Electrical Characteristics Excitation Voltage Range (VDC) : 8.5 - 36 Other FS Range (±) DEG/SEC : 50 Product Type Features Accuracy (PCT) : ±.1 Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate & Inertial Sensors - 11206AC-3534 - TE Connectivity
Berwyn, PA, United States
Rate & Inertial Sensors
11206AC-3534
Rate & Inertial Sensors 11206AC-3534
Body Features Case Material : Anodized Aluminium Dimensions Product Height (MM) : 27.3 Product Length (MM) : 24 Product Width (MM) : 24 Electrical Characteristics Excitation Voltage Range (VDC) : 8.5 - 36 Other FS Range (±) DEG/SEC : 50 Product Type Features Accuracy (PCT) : ±.1 Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Case Material : Anodized Aluminium

Dimensions


  • Product Height (MM) : 27.3
  • Product Length (MM) : 24
  • Product Width (MM) : 24

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 8.5 - 36

Other


  • FS Range (±) DEG/SEC : 50

Product Type Features


  • Accuracy (PCT) : ±.1
  • Rate & Inertial Sensor Type : Rate Sensors/Gyros

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number 11206AC-3534
Product Name Rate & Inertial Sensors
Unlock Full Specs
to access all available technical data

Similar Products