TE Connectivity Rate & Inertial Sensors 11206AC-2335

Description
Dimensions Dimensions MM : 24 x 24 x 27.30 Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Other Accuracy : ±0.1% Non-Linearity FS Range (±) DEG/SEC : 100 Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium Product Type Features Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Dimensions Dimensions MM : 24 x 24 x 27.30 Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Other Accuracy : ±0.1% Non-Linearity FS Range (±) DEG/SEC : 100 Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium Product Type Features Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rate & Inertial Sensors - 11206AC-2335 - TE Connectivity
Berwyn, PA, United States
Rate & Inertial Sensors
11206AC-2335
Rate & Inertial Sensors 11206AC-2335
Dimensions Dimensions MM : 24 x 24 x 27.30 Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36 Other Accuracy : ±0.1% Non-Linearity FS Range (±) DEG/SEC : 100 Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium Product Type Features Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Dimensions MM : 24 x 24 x 27.30

Electrical Characteristics


  • Excitation Voltage (VDC) : 8.5 - 36

Other


  • Accuracy : ±0.1% Non-Linearity
  • FS Range (±) DEG/SEC : 100

Packaging Features


  • Rate & Inertial Sensor Package : Anodized Aluminium

Product Type Features


  • Rate & Inertial Sensor Type : Rate Sensors/Gyros

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number 11206AC-2335
Product Name Rate & Inertial Sensors
Unlock Full Specs
to access all available technical data

Similar Products