Dimensions Dimensions MM : 24 x 24 x 27.30
Electrical Characteristics Excitation Voltage (VDC) : 8.5 - 36
Other Accuracy : ±0.1% Non-Linearity FS Range (±) DEG/SEC : 50
Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium
Product Type Features Rate & Inertial Sensor Type : Rate Sensors/Gyros
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Dimensions
- Dimensions MM : 24 x 24 x 27.30
Electrical Characteristics
- Excitation Voltage (VDC) : 8.5 - 36
Other
- Accuracy : ±0.1% Non-Linearity
- FS Range (±) DEG/SEC : 50
Packaging Features
- Rate & Inertial Sensor Package : Anodized Aluminium
Product Type Features
- Rate & Inertial Sensor Type : Rate Sensors/Gyros
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]