Body Features Port Material : Alloy C276
Configuration Features Electrical Connection : M12x1
Electrical Characteristics Supply Voltage Range (V) : 10 - 28
Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Intrinsically Safe
Operation/Applicatio
n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5801.51 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min
Other Port Fitting : 1/4 MNPT Sensor Options : None
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Pressure (BAR) : 400
Body Features
- Port Material : Alloy C276
Configuration Features
- Electrical Connection : M12x1
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 28
Industry Standards
- Compatible With Agency/Standards Products : UL
- Hazardous Area Approval : Intrinsically Safe
Operation/Application
- Output Signal Details : 4 - 20 mA
- Pressure (PSI) : 5801.51
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X, Min
Other
- Port Fitting : 1/4 MNPT
- Sensor Options : None
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Pressure (BAR) : 400