TE Connectivity Pressure Transducers 11192575-00

Description
Body Features Port Material : Alloy C276 Configuration Features Electrical Connection : Terminal Blocks (1/2 FNPT Conduit Connections) Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 69 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 69 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 4.75
Request a Quote
Description
Body Features Port Material : Alloy C276 Configuration Features Electrical Connection : Terminal Blocks (1/2 FNPT Conduit Connections) Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 69 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 69 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 4.75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192575-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192575-00
Pressure Transducers 11192575-00
Body Features Port Material : Alloy C276 Configuration Features Electrical Connection : Terminal Blocks (1/2 FNPT Conduit Connections) Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 69 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 69 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 4.75

Body Features


  • Port Material : Alloy C276

Configuration Features


  • Electrical Connection : Terminal Blocks (1/2 FNPT Conduit Connections)
  • Pressure Port/Fitting : 1/2 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 69
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 69 psi
  • Proof Pressure Range : 2X, Min

Other


  • Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 4.75
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192575-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214953-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Level Pressure Sensors - 10200288-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 2 psi (1.41 m H2O)
View Details
Pressure Transducers - 10216237-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details
Pressure Transducers - 11025773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details