TE Connectivity Pressure Transducers 11192553-00

Description
Body Features Port Material : PTFE, PVDF Configuration Features Electrical Connection : Conduit 25 ft Dimensions Product Diameter : 35.8 MM  [1.41 INCH ] Product Length : 7705.8 MM  [303.38 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 69 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 FNPT Sensor Options : Custom Cable Lengths Product Type Features Pressure Sensor Type : Submersible Pressure Transducer, Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ] Pressure (BAR) : 4.75
Request a Quote Datasheet
Description
Body Features Port Material : PTFE, PVDF Configuration Features Electrical Connection : Conduit 25 ft Dimensions Product Diameter : 35.8 MM  [1.41 INCH ] Product Length : 7705.8 MM  [303.38 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 69 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 FNPT Sensor Options : Custom Cable Lengths Product Type Features Pressure Sensor Type : Submersible Pressure Transducer, Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ] Pressure (BAR) : 4.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192553-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192553-00
Pressure Transducers 11192553-00
Body Features Port Material : PTFE, PVDF Configuration Features Electrical Connection : Conduit 25 ft Dimensions Product Diameter : 35.8 MM  [1.41 INCH ] Product Length : 7705.8 MM  [303.38 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 69 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 FNPT Sensor Options : Custom Cable Lengths Product Type Features Pressure Sensor Type : Submersible Pressure Transducer, Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ] Pressure (BAR) : 4.75

Body Features


  • Port Material : PTFE, PVDF

Configuration Features


  • Electrical Connection : Conduit 25 ft

Dimensions


  • Product Diameter : 35.8 MM  [1.41 INCH ]
  • Product Length : 7705.8 MM  [303.38 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 69
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 FNPT
  • Sensor Options : Custom Cable Lengths

Product Type Features


  • Pressure Sensor Type : Submersible Pressure Transducer, Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
  • Pressure (BAR) : 4.75
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192553-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200710-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 11025773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10204182-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10200688-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details