TE Connectivity Pressure Transducers 11192544-00

Description
Body Features Port Material : Alloy 718 Configuration Features Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 7500 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 7500 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Port Material : Alloy 718 Configuration Features Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 7500 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 7500 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192544-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192544-00
Pressure Transducers 11192544-00
Body Features Port Material : Alloy 718 Configuration Features Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 7500 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 7500 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Port Material : Alloy 718

Configuration Features


  • Pressure Port/Fitting : 1/4 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 7500
  • Pressure Accuracy : ±0.1% FSO
  • Pressure Range : 0 - 7500 psi
  • Proof Pressure Range : 2X, Min

Product Type Features


  • Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192544-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10216264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details
Pressure Transducers - 10207875-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10215939-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1500 psi (1056 m H2O)
View Details