TE Connectivity Pressure Transducers 11192531-00

Description
Body Features Port Material : PTFE, PVDF Configuration Features Electrical Connection : Conduit 25 ft Pressure Port/Fitting : 1/4 FNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 60 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 60 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Port Material : PTFE, PVDF Configuration Features Electrical Connection : Conduit 25 ft Pressure Port/Fitting : 1/4 FNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 60 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 60 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192531-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192531-00
Pressure Transducers 11192531-00
Body Features Port Material : PTFE, PVDF Configuration Features Electrical Connection : Conduit 25 ft Pressure Port/Fitting : 1/4 FNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 60 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 60 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Port Material : PTFE, PVDF

Configuration Features


  • Electrical Connection : Conduit 25 ft
  • Pressure Port/Fitting : 1/4 FNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 60
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 60 psi
  • Proof Pressure Range : 2X, Min

Product Type Features


  • Pressure Transducer Sensor Type : Liquid Level Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192531-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219770-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10200706-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10204275-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10202202-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2321 psi (1633 m H2O)
View Details