TE Connectivity Pressure Transducers 11192490-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : DIN 43650A Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 90.42 MM  [3.56 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 28 Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 25 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1.72
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : DIN 43650A Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 90.42 MM  [3.56 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 28 Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 25 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1.72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192490-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192490-00
Pressure Transducers 11192490-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : DIN 43650A Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 90.42 MM  [3.56 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 28 Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 25 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1.72

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : DIN 43650A

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 90.42 MM  [3.56 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 15 - 28

Operation/Application


  • Output Signal Details : 0 - 10 V
  • Pressure (PSI) : 25
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Compound

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 1.72
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192490-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010380-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1740 psi (0.1225 m H2O)
View Details
Pressure Transducers - 10206746-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10229191-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10216765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details