TE Connectivity Pressure Transducers 11192477-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Conduit 4 ft Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 2000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 2000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 413.68
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Conduit 4 ft Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 2000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 2000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 413.68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192477-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192477-00
Pressure Transducers 11192477-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Conduit 4 ft Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 2000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 2000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 413.68

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Conduit 4 ft
  • Pressure Port/Fitting : 1/4 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 1 - 5 V
  • Pressure (PSI) : 2000
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 2000 psi
  • Proof Pressure Range : 2X, Min

Product Type Features


  • Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 413.68
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192477-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007145-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Media Isolated Pressure Sensors - 1007159-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Board Mount Pressure Sensors - 1010451-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 11025772-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details