Body Features Port Material : 316L
Configuration Features Electrical Connection : Conduit 10 ft
Dimensions Product Diameter : 22.22 MM [.875 INCH ] Product Length : 3065.7 MM [120.7 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10 - 28
Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Non-Incendive
Operation/Applicatio
n Output Signal Details : 4 - 20 mA Pressure (PSI) : 10000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min
Other Port Fitting : 1/2 MNPT Sensor Options : No Option
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Sealed, Gauge
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Pressure (BAR) : 689.47
Body Features
Configuration Features
- Electrical Connection : Conduit 10 ft
Dimensions
- Product Diameter : 22.22 MM [.875 INCH ]
- Product Length : 3065.7 MM [120.7 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 28
Industry Standards
- Compatible With Agency/Standards Products : UL
- Hazardous Area Approval : Non-Incendive
Operation/Application
- Output Signal Details : 4 - 20 mA
- Pressure (PSI) : 10000
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X, Min
Other
- Port Fitting : 1/2 MNPT
- Sensor Options : No Option
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Sealed, Gauge
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Pressure (BAR) : 689.47