Body Features Port Material : 17-4PH
Configuration Features Electrical Connection : Mini-DIN 43650C Pressure Port/Fitting : 1/4 MNPT
Dimensions Dimensions : Dia 25.4 MM [Dia 1 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28
Operation/Applicatio
n Output/Span : 1 - 10 V Pressure (PSI) : 400 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 400 psi Proof Pressure Range : 2X, Min
Other Sensor Options : No Option
Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Pressure (BAR) : 400
Body Features
Configuration Features
- Electrical Connection : Mini-DIN 43650C
- Pressure Port/Fitting : 1/4 MNPT
Dimensions
- Dimensions : Dia 25.4 MM [Dia 1 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 10 - 28
Operation/Application
- Output/Span : 1 - 10 V
- Pressure (PSI) : 400
- Pressure Accuracy : ±0.1% FSO
- Pressure Range : 0 - 400 psi
- Proof Pressure Range : 2X, Min
Other
- Sensor Options : No Option
Product Type Features
- Pressure Transducer Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Pressure (BAR) : 400