TE Connectivity Pressure Transducers 11192331-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12x1 Pressure Port/Fitting : F250C Female Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 45000 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 45000 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Sealed, Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 3102.6
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12x1 Pressure Port/Fitting : F250C Female Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 45000 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 45000 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Sealed, Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 3102.6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192331-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192331-00
Pressure Transducers 11192331-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : M12x1 Pressure Port/Fitting : F250C Female Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 45000 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 45000 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Sealed, Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 3102.6

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : M12x1
  • Pressure Port/Fitting : F250C Female

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 45000
  • Pressure Accuracy : ±0.1% FSO
  • Pressure Range : 0 - 45000 psi
  • Proof Pressure Range : 2X, Min

Other


  • Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Sealed, Gage

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 3102.6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192331-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 10206285-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10214250-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10206190-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1010447-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details