TE Connectivity Pressure Transducers 11192279-00

Description
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 3000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 3000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11192279-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11192279-00
Pressure Transducers 11192279-00
Body Features Port Material : 316L Configuration Features Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 3000 Pressure Accuracy : ±0.1% FSO Pressure Range : 0 - 3000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Port Material : 316L

Configuration Features


  • Pressure Port/Fitting : 1/2 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 3000
  • Pressure Accuracy : ±0.1% FSO
  • Pressure Range : 0 - 3000 psi
  • Proof Pressure Range : 2X, Min

Product Type Features


  • Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11192279-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 10214029-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Pressure Transducers - 10226404-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 60000 psi (42227 m H2O)
View Details
Pressure Transducers - 10214492-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details