Body Features Port Material : 316L
Configuration Features Electrical Connection : Cable 10 ft
Dimensions Product Diameter : 22.22 MM [.875 INCH ] Product Length : 3309.3 MM [130.29 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 5
Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Intrinsically Safe
Operation/Applicatio
n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 500 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min
Other Port Fitting : 1/4 MNPT Sensor Options : Increased Proof Pressure
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ] Pressure (BAR) : 34.47
Body Features
Configuration Features
- Electrical Connection : Cable 10 ft
Dimensions
- Product Diameter : 22.22 MM [.875 INCH ]
- Product Length : 3309.3 MM [130.29 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 5
Industry Standards
- Compatible With Agency/Standards Products : UL
- Hazardous Area Approval : Intrinsically Safe
Operation/Application
- Output Signal Details : .5 - 4.5 V
- Pressure (PSI) : 500
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X, Min
Other
- Port Fitting : 1/4 MNPT
- Sensor Options : Increased Proof Pressure
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Pressure (BAR) : 34.47