TE Connectivity Pressure Transducers 11191978-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 1500 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/2 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 103.42
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 1500 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/2 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 103.42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11191978-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11191978-00
Pressure Transducers 11191978-00
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 1500 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/2 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 103.42

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : No Connector

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 1500
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/2 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 103.42
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11191978-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217959-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10216264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details
Pressure Transducers - 10221361-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10206120-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details