TE Connectivity Pressure Transducers 11191890-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 10 ft Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 600 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 600 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 41.36
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 10 ft Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 600 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 600 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 41.36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11191890-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11191890-00
Pressure Transducers 11191890-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 10 ft Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 600 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 600 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 41.36

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 10 ft
  • Pressure Port/Fitting : 1/2 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 600
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 600 psi
  • Proof Pressure Range : 2X, Min

Product Type Features


  • Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 41.36
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11191890-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006935-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Board Mount Pressure Sensors - 1010450-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Board Mount Pressure Sensors - 1010443-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10214952-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details