TE Connectivity Pressure Transducers 11191762-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard Metripack 150 Pressure Port/Fitting : 1/8 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 700 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 700
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard Metripack 150 Pressure Port/Fitting : 1/8 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 700 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 700
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11191762-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11191762-00
Pressure Transducers 11191762-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard Metripack 150 Pressure Port/Fitting : 1/8 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 700 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 700

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Packard Metripack 150
  • Pressure Port/Fitting : 1/8 MNPT

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 1 - 5 V
  • Pressure (PSI) : 10152.64
  • Pressure Accuracy : ±0.5% FSO
  • Pressure Range : 0 - 700 bar
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : None

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 700
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11191762-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 11016479-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10206057-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10200714-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details