TE Connectivity Pressure Transducers 11191079-00

Description
Body Features Port Material : Alloy 718 Configuration Features Electrical Connection : Packard Metripack 150 Pressure Port/Fitting : M18x1.5 Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 6 V Pressure (PSI) : 20000 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 20000 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1378.9
Request a Quote
Description
Body Features Port Material : Alloy 718 Configuration Features Electrical Connection : Packard Metripack 150 Pressure Port/Fitting : M18x1.5 Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 6 V Pressure (PSI) : 20000 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 20000 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1378.9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11191079-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11191079-00
Pressure Transducers 11191079-00
Body Features Port Material : Alloy 718 Configuration Features Electrical Connection : Packard Metripack 150 Pressure Port/Fitting : M18x1.5 Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 1 - 6 V Pressure (PSI) : 20000 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 20000 psi Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1378.9

Body Features


  • Port Material : Alloy 718

Configuration Features


  • Electrical Connection : Packard Metripack 150
  • Pressure Port/Fitting : M18x1.5

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 1 - 6 V
  • Pressure (PSI) : 20000
  • Pressure Accuracy : ±0.5% FSO
  • Pressure Range : 0 - 20000 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : None

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 1378.9
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11191079-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10202027-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1010392-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10226329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details