TE Connectivity Pressure Transducers 11190967-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : M12x1 Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 5 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Intrinsically Safe Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : M12x1 Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 5 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Intrinsically Safe Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11190967-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11190967-00
Pressure Transducers 11190967-00
Body Features Port Material : 316L Configuration Features Electrical Connection : M12x1 Pressure Port/Fitting : 1/2 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 5 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Intrinsically Safe Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : M12x1
  • Pressure Port/Fitting : 1/2 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 5
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 5 psi
  • Proof Pressure Range : 2X, Min

Product Type Features


  • Pressure Transducer Sensor Type : Intrinsically Safe Pressure Transducer
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11190967-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1014396-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10201969-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1010386-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10200710-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details