TE Connectivity Connector Hardware, Mounts, Locks & Retainers 111620-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 34.7 MM  [1.36 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 34.7 MM  [1.36 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 111620-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
111620-1
Connector Hardware, Mounts, Locks & Retainers 111620-1
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 34.7 MM  [1.36 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyester

Dimensions


  • Product Length : 34.7 MM  [1.36 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A144799-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A144799-ND
Rectangular Connector Accessories A144799-ND
Connector Polarizing Device (Key, Plug, Post) For AMP-LATCH Series

Connector Polarizing Device (Key, Plug, Post) For AMP-LATCH Series

Buy Now Datasheet
2Mm Keying Plug,comb Of 10 Amp - Te Connectivity - 41AJ2204 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Keying Plug,comb Of 10 Amp - Te Connectivity
41AJ2204
2Mm Keying Plug,comb Of 10 Amp - Te Connectivity 41AJ2204
2MM KEYING PLUG,COMB OF 10

2MM KEYING PLUG,COMB OF 10

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 111620-1 A144799-ND 41AJ2204
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories 2Mm Keying Plug,comb Of 10 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A100445CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Rectangular Connector Contacts - 1508-097-0033-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 20 AWG
View Details
Rectangular Connector Accessories - A111690-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers