TE Connectivity Connector Hardware, Mounts, Locks & Retainers 111451-3

Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 23.5 MM  [.928 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Bag Packaging Quantity : 20000 Product Type Features Connector Hardware Accessory Type : Ejector Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 23.5 MM  [.928 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Bag Packaging Quantity : 20000 Product Type Features Connector Hardware Accessory Type : Ejector Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 111451-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
111451-3
Connector Hardware, Mounts, Locks & Retainers 111451-3
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 23.5 MM  [.928 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Bag Packaging Quantity : 20000 Product Type Features Connector Hardware Accessory Type : Ejector Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyester

Dimensions


  • Product Length : 23.5 MM  [.928 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 20000

Product Type Features


  • Connector Hardware Accessory Type : Ejector Latch
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - ALLN02-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ALLN02-ND
Rectangular Connector Accessories ALLN02-ND
Connector Ejector Latch For AMP-LATCH Series

Connector Ejector Latch For AMP-LATCH Series

Buy Now Datasheet
I/O Connectors - 111451-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
111451-3
I/O Connectors 111451-3
LATCH,UNIV I/O

LATCH,UNIV I/O

Buy Now
Swedesboro, NJ, United States
I/O Connectors
111451-3
I/O Connectors 111451-3
I/O Connectors

I/O Connectors

Buy Now
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 111451-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
111451-3
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 111451-3
LATCHUNIV I/O

LATCHUNIV I/O

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 111451-3 ALLN02-ND 111451-3 111451-3
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories I/O Connectors Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-130-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103945-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers