TE Connectivity Connector Hardware, Mounts, Locks & Retainers 111451-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 19.5 MM  [.767 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Ejector Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 19.5 MM  [.767 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Ejector Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 111451-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
111451-1
Connector Hardware, Mounts, Locks & Retainers 111451-1
Body Features Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 19.5 MM  [.767 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Ejector Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyester

Dimensions


  • Product Length : 19.5 MM  [.767 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Ejector Latch
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - ALSN02-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ALSN02-ND
Rectangular Connector Accessories ALSN02-ND
Connector Ejector Latch For AMP-LATCH Series

Connector Ejector Latch For AMP-LATCH Series

Buy Now Datasheet
I/O Connectors - 111451-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
111451-1
I/O Connectors 111451-1
LATCH,UNIV I/O

LATCH,UNIV I/O

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 111451-1 ALSN02-ND 111451-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories I/O Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
Rectangular Connector Contacts - 1508-097-0033-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 20 AWG
View Details