CONN PLUG 30P IDC 26-28AWG GOLD Product overview: 111448-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-111448-7 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905131-111448-7
Series: AMP-Latch
Features: 30 Position Rectangular Plug Connector IDC Gold 26-28 AWG
Package: Tray
Mounting: Panel Mount
Family Name: 111448
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 316-111448-7 | 905131-111448-7 |
| Product Name | Electronic Connector | Rectangular Connectors - 111448-7 |
| Connector Type | Rectangular Connectors, Heavy Duty |