TE Connectivity Connector Hardware, Mounts, Locks & Retainers 111293-1

Description
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Dimensions Product Length : 16.3 MM  [.641 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Dimensions Product Length : 16.3 MM  [.641 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 111293-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
111293-1
Connector Hardware, Mounts, Locks & Retainers 111293-1
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Dimensions Product Length : 16.3 MM  [.641 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Thermoplastic

Dimensions


  • Product Length : 16.3 MM  [.641 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Rectangular Connector Accessories - A111834-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A111834-ND
Rectangular Connector Accessories A111834-ND
Connector Latch For AMP-LATCH Series

Connector Latch For AMP-LATCH Series

Buy Now Datasheet
Universal Header Latch Rohs Compliant Amp - Te Connectivity - 80K8626 - Newark, An Avnet Company
Chicago, IL, United States
Universal Header Latch Rohs Compliant Amp - Te Connectivity
80K8626
Universal Header Latch Rohs Compliant Amp - Te Connectivity 80K8626
UNIVERSAL HEADER LATCH ROHS COMPLIANT: YES

UNIVERSAL HEADER LATCH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 111293-1 A111834-ND 80K8626
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Universal Header Latch Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0513-010-4006-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-0528-012-7005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102694-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers