TE Connectivity Pressure Transducers 11109943-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : 6 Pin Bendix PT06A Pressure Port/Fitting : 7/16-20 UNF Male Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 50 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 50 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : 6 Pin Bendix PT06A Pressure Port/Fitting : 7/16-20 UNF Male Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 50 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 50 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11109943-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11109943-00
Pressure Transducers 11109943-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : 6 Pin Bendix PT06A Pressure Port/Fitting : 7/16-20 UNF Male Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 50 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 50 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : 6 Pin Bendix PT06A
  • Pressure Port/Fitting : 7/16-20 UNF Male

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 50
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 50 psi
  • Proof Pressure Range : 2X, Min

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11109943-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214064-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10216545-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10212862-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details