TE Connectivity Pressure Transducers 11109816-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 664.9 MM  [26.18 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 28 Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 100 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 6.89
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 664.9 MM  [26.18 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 28 Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 100 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 6.89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11109816-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11109816-00
Pressure Transducers 11109816-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 664.9 MM  [26.18 INCH ] Electrical Characteristics Supply Voltage Range (V) : 15 - 28 Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 100 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 6.89

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 2 ft

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 664.9 MM  [26.18 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 15 - 28

Operation/Application


  • Output Signal Details : 0 - 10 V
  • Pressure (PSI) : 100
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Compound

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 6.89
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11109816-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010448-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 11025803-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10206808-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10208708-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details