1110916-8 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
1110916-8
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc
Dimensions Thread Length : 12 MM [.472 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc
Dimensions Thread Length : 12 MM [.472 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
1110916-8
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc
Dimensions Thread Length : 12 MM [.472 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Material : Steel
- Primary Product Plating Material : Zinc
Dimensions
- Thread Length : 12 MM [.472 INCH ]
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Mounting Screw
- Hardware Accessory Function : Mounting, Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1110916-8 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data