Body Features Port Material : 316L
Configuration Features Electrical Connection : Conduit 2m Leads
Dimensions Product Diameter : 22.22 MM [.875 INCH ] Product Length : 1883.9 MM [74.17 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10 - 28
Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof
Operation/Applicatio
n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min
Other Port Fitting : 1/4 FNPT Sensor Options : IP65 Protection
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Sealed, Gauge
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Pressure (BAR) : 344.73
Body Features
Configuration Features
- Electrical Connection : Conduit 2m Leads
Dimensions
- Product Diameter : 22.22 MM [.875 INCH ]
- Product Length : 1883.9 MM [74.17 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 28
Industry Standards
- Compatible With Agency/Standards Products : UL
- Hazardous Area Approval : Explosion Proof
Operation/Application
- Output Signal Details : 4 - 20 mA
- Pressure (PSI) : 5000
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X, Min
Other
- Port Fitting : 1/4 FNPT
- Sensor Options : IP65 Protection
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Sealed, Gauge
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Pressure (BAR) : 344.73