TE Connectivity Pressure Transducers 11108715-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2m Leads Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 2000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 2000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2m Leads Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 2000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 2000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11108715-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11108715-00
Pressure Transducers 11108715-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2m Leads Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 2000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 2000 psi Proof Pressure Range : 2X, Min Product Type Features Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 2m Leads
  • Pressure Port/Fitting : 1/4 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 2000
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 2000 psi
  • Proof Pressure Range : 2X, Min

Product Type Features


  • Pressure Transducer Sensor Type : Explosion Proof Pressure Transducer
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11108715-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 11021003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 36.26 psi (25.52 m H2O)
View Details
Pressure Transducers - 10229197-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10205208-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details