TE Connectivity Pressure Transducers 11108626-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 4 ft Leads Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 60 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 60 psi Proof Pressure Range : 2X, Min Other Sensor Options : IP65 Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 4.13
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 4 ft Leads Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 60 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 60 psi Proof Pressure Range : 2X, Min Other Sensor Options : IP65 Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 4.13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11108626-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11108626-00
Pressure Transducers 11108626-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 4 ft Leads Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 60 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 60 psi Proof Pressure Range : 2X, Min Other Sensor Options : IP65 Protection Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 4.13

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 4 ft Leads
  • Pressure Port/Fitting : 1/4 MNPT

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Industry Standards


  • Agency/Standard : UL
  • Hazardous Area Approval : Explosion Proof

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 60
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 60 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : IP65 Protection

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 4.13
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11108626-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202027-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1010452-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10220360-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Media Isolated Pressure Sensors - 1007138-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 29 psi (20.41 m H2O)
View Details