TE Connectivity Pressure Transducers 11108554-00

Description
Body Features Port Material : PVDF, PTFE Configuration Features Electrical Connection : Conduit 50 ft Dimensions Product Diameter : 35.8 MM  [1.41 INCH ] Product Length : 15325.8 MM  [603.38 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 240 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 FNPT Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ] Pressure (BAR) : 16.54
Request a Quote Datasheet
Description
Body Features Port Material : PVDF, PTFE Configuration Features Electrical Connection : Conduit 50 ft Dimensions Product Diameter : 35.8 MM  [1.41 INCH ] Product Length : 15325.8 MM  [603.38 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 240 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 FNPT Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ] Pressure (BAR) : 16.54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11108554-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11108554-00
Pressure Transducers 11108554-00
Body Features Port Material : PVDF, PTFE Configuration Features Electrical Connection : Conduit 50 ft Dimensions Product Diameter : 35.8 MM  [1.41 INCH ] Product Length : 15325.8 MM  [603.38 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 240 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 FNPT Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ] Pressure (BAR) : 16.54

Body Features


  • Port Material : PVDF, PTFE

Configuration Features


  • Electrical Connection : Conduit 50 ft

Dimensions


  • Product Diameter : 35.8 MM  [1.41 INCH ]
  • Product Length : 15325.8 MM  [603.38 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 240
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 FNPT
  • Sensor Options : IP68 Protection

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
  • Pressure (BAR) : 16.54
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11108554-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010386-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 11025749-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10202257-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Board Mount Pressure Sensors - 1006937-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details