TE Connectivity Pressure Transducers 11108534-00

Description
Body Features Port Material : PVDF, PTFE Configuration Features Electrical Connection : Conduit 50 ft Dimensions Product Diameter : 35.8 MM  [1.41 INCH ] Product Length : 15325.8 MM  [603.38 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 10 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 FNPT Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ] Pressure (BAR) : .68
Request a Quote Datasheet
Description
Body Features Port Material : PVDF, PTFE Configuration Features Electrical Connection : Conduit 50 ft Dimensions Product Diameter : 35.8 MM  [1.41 INCH ] Product Length : 15325.8 MM  [603.38 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 10 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 FNPT Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ] Pressure (BAR) : .68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11108534-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11108534-00
Pressure Transducers 11108534-00
Body Features Port Material : PVDF, PTFE Configuration Features Electrical Connection : Conduit 50 ft Dimensions Product Diameter : 35.8 MM  [1.41 INCH ] Product Length : 15325.8 MM  [603.38 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 10 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 FNPT Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ] Pressure (BAR) : .68

Body Features


  • Port Material : PVDF, PTFE

Configuration Features


  • Electrical Connection : Conduit 50 ft

Dimensions


  • Product Diameter : 35.8 MM  [1.41 INCH ]
  • Product Length : 15325.8 MM  [603.38 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 10
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 FNPT
  • Sensor Options : IP68 Protection

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
  • Pressure (BAR) : .68
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11108534-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11016651-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10201999-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10221066-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Board Mount Pressure Sensors - 1010443-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details