TE Connectivity Pressure Transducers 11108479-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 75 ft Pressure Port/Fitting : G 1/2 M Flush Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 69 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 69 psi Proof Pressure Range : 2X, Min Other Options : 75 ft Cable Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 75 ft Pressure Port/Fitting : G 1/2 M Flush Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 69 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 69 psi Proof Pressure Range : 2X, Min Other Options : 75 ft Cable Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11108479-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11108479-00
Pressure Transducers 11108479-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 75 ft Pressure Port/Fitting : G 1/2 M Flush Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 69 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 69 psi Proof Pressure Range : 2X, Min Other Options : 75 ft Cable Product Type Features Pressure Transducer Sensor Type : Liquid Level Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 75 ft
  • Pressure Port/Fitting : G 1/2 M Flush

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 69
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 69 psi
  • Proof Pressure Range : 2X, Min

Other


  • Options : 75 ft Cable

Product Type Features


  • Pressure Transducer Sensor Type : Liquid Level Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11108479-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226418-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10211957-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10226196-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 11024270-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 25 psi (17.59 m H2O)
View Details