TE Connectivity Pressure Transducers 11108161-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 10 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 3125.7 MM  [123.06 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 15 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1.034
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 10 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 3125.7 MM  [123.06 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 15 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1.034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11108161-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11108161-00
Pressure Transducers 11108161-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 10 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 3125.7 MM  [123.06 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 15 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : IP68 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1.034

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 10 ft

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 3125.7 MM  [123.06 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 15
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : IP68 Protection

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 1.034
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11108161-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208538-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10211957-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Board Mount Pressure Sensors - 1010452-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10226233-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details