TE Connectivity Pressure Transducers 11107451-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 88.39 MM  [3.48 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 1450.3 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MBSPP Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 100
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 88.39 MM  [3.48 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 1450.3 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MBSPP Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11107451-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11107451-00
Pressure Transducers 11107451-00
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 88.39 MM  [3.48 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 1450.3 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MBSPP Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 100

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : DIN 43650A

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 88.39 MM  [3.48 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Hazardous Area Approval : Intrinsically Safe

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 1450.3
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MBSPP
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11107451-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025766-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 11025772-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Board Mount Pressure Sensors - 1010391-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0700 psi (0.0493 m H2O)
View Details
Pressure Transducers - 10209339-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details