TE Connectivity Pressure Transducers 11106647-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 14503.77 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : F250C Female Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1000
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 14503.77 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : F250C Female Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11106647-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11106647-00
Pressure Transducers 11106647-00
Body Features Port Material : 316L Configuration Features Electrical Connection : DIN 43650A Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 14503.77 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X, Min Other Port Fitting : F250C Female Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 1000

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : DIN 43650A

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Hazardous Area Approval : Non-Incendive

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 14503.77
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : F250C Female
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11106647-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006943-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0724 psi (0.0 to 0.0509 m H2O)
View Details
Pressure Transducers - 10201529-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10216544-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Media Isolated Pressure Sensors - 1014396-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details