TE Connectivity Pressure Transducers 11106542-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 10 ft Pressure Port/Fitting : 1/2 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 300 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 20.68
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 10 ft Pressure Port/Fitting : 1/2 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 300 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 20.68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11106542-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11106542-00
Pressure Transducers 11106542-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 10 ft Pressure Port/Fitting : 1/2 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 300 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 20.68

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 10 ft
  • Pressure Port/Fitting : 1/2 MNPT

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Industry Standards


  • Agency/Standard : UL
  • Hazardous Area Approval : Non-Incendive

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 300 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 20.68
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11106542-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10212842-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10201516-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details
Board Mount Pressure Sensors - 1011435-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details
Pressure Transducers - 10201517-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details