TE Connectivity Pressure Transducers 11105937-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2 ft Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 700 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 700 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 48.26
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2 ft Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 700 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 700 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 48.26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11105937-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11105937-00
Pressure Transducers 11105937-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 2 ft Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Industry Standards Agency/Standard : UL Hazardous Area Approval : Non-Incendive Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 700 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 700 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 48.26

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Conduit 2 ft
  • Pressure Port/Fitting : 1/4 MNPT

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Industry Standards


  • Agency/Standard : UL
  • Hazardous Area Approval : Non-Incendive

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 700
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 700 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 48.26
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11105937-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219183-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10208728-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 10203000-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 5 psi (3.52 m H2O)
View Details