TE Connectivity Pressure Transducers 11105668-00

Description
Body Features Port Material : Alloy C276 Configuration Features Electrical Connection : Conduit 10 ft Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 50 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 50 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 3.44
Request a Quote
Description
Body Features Port Material : Alloy C276 Configuration Features Electrical Connection : Conduit 10 ft Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 50 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 50 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 3.44
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11105668-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11105668-00
Pressure Transducers 11105668-00
Body Features Port Material : Alloy C276 Configuration Features Electrical Connection : Conduit 10 ft Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 50 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 50 psi Proof Pressure Range : 2X, Min Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 3.44

Body Features


  • Port Material : Alloy C276

Configuration Features


  • Electrical Connection : Conduit 10 ft
  • Pressure Port/Fitting : 1/4 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 50
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 50 psi
  • Proof Pressure Range : 2X, Min

Other


  • Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Non-Incendive Pressure Transducer
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 3.44
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11105668-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010392-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10201999-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10202027-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Pressure Transducers - 10209339-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details