TE Connectivity Pressure Transducers 11104745-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 10 mV/V Pressure (PSI) : 2500 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 2500 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 172.36
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 10 mV/V Pressure (PSI) : 2500 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 2500 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 172.36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11104745-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11104745-00
Pressure Transducers 11104745-00
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 10 mV/V Pressure (PSI) : 2500 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 2500 psi Proof Pressure Range : 2X, Min Other Sensor Options : No Option Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 172.36

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 10 mV/V
  • Pressure (PSI) : 2500
  • Pressure Accuracy : ±0.5% FSO
  • Pressure Range : 0 - 2500 psi
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Compound

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 172.36
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11104745-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10212644-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10206330-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Board Mount Pressure Sensors - 1006942-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10206056-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details