TE Connectivity Pressure Transducers 11104267-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 10 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 3060.7 MM  [120.5 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 7/16-20 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 344.73
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 10 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 3060.7 MM  [120.5 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 7/16-20 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 344.73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11104267-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11104267-00
Pressure Transducers 11104267-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 10 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 3060.7 MM  [120.5 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 7/16-20 UNF Male Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 344.73

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 10 ft

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 3060.7 MM  [120.5 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 5000
  • Pressure Accuracy : ±0.5% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 7/16-20 UNF Male
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 344.73
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11104267-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10215153-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10221122-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 11020887-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details